Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.14
|
No stock
|
Buy Now | |
Heilind Electronics
from US$3.29
|
63
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.29
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$2.92
|
-
|
Buy Now | |
Avnet America
from US$2.73
|
-
|
Buy Now | |
RS Americas
from US$3.25
|
-
|
Buy Now | |
TE Store
from US$4.83
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
Number of Positions | 11 |
Number of Rows | 1 |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Mating Post Length | .24in, 6.1mm |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Shape & Form | Square |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | 1.4mm, .055in |
Shrouded End Dimension | 1.778mm, .07in |
Dielectric Withstanding Voltage | 750 Vrms |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Number of Shrouded Sides | 4 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Solder Process Feature | Board Standoff |
Packaging Quantity | 17 |
実装方法 | Tube |
Packaging Method | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 2.79mm, .11in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
11 Modii Hdr Srra Shrd Lf |Te Connectivity 5-102203-8 | Newark Electronics |
Conn Shrouded Header HDR 11 POS 2.54mm Solder RA Thru-Hole Gang of Tubes | Avnet America |
Connector, AMPMODU, 11 Modii Hdr Srra Shrd Lf | TE Connectivity 5-102203-8 | RS Americas |
Special Order: 11 MODII HDR SRRA SHRD LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 11 Number of Rows: 1 PCB Mount Header Right Angle Board-to-Board 11 | PCB Header & Receptacle | Part Number: 5-102203-8 | Internal Number: 5-102203-8 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-102203-8?
Additional datasheets, footprints and schematics for 5-102203-8 are listed on our Part Details page. You can also find images and similar parts to 5-102203-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-102203-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-102203-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-102203-8 fall under?
The 5-102203-8 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-102203-8 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-102203-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-102203-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-102203-8 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 5-102203-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-102203-8 often in real-time on the comparison pages.
What if I can't find stock of 5-102203-8?
You can fill out our help required form which you can use to request a quote for 5-102203-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.