Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.72
|
366
in stock
|
Buy Now | |
Future Electronics
from US$1.02
|
5,347
in stock
|
Buy Now | |
Avnet America
from US$1.12
|
3,391
in stock
|
Buy Now | |
Heilind Electronics
from US$1.68
|
2,175
in stock
|
Buy Now | |
TE Store
from US$2.76
|
1,640
in stock
|
Buy Now | |
Rapid Electronics
from US$2.47
|
986
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.68
|
725
in stock
|
Buy Now | |
Newark Electronics
from US$1.51
|
366
in stock
|
Buy Now | |
element14
from US$1.75
|
366
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.47
|
58
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,972
in stock
|
Buy Now | |
RS Americas
from US$1.43
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
Number of Positions | 6 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material Finish | Matte |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Mating Post Length | 6.1mm, .24in |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Base Material | Brass |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 15µin |
Shrouded End Dimension | .07in, 1.778mm |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | 1.4mm, .055in |
Dielectric Withstanding Voltage | 750 Vrms |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Number of Shrouded Sides | 4 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Alignment | With |
Solder Process Feature | Board Standoff |
実装方法 | Tray |
Packaging Quantity | 29 |
Packaging Method | Tray |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.3mm, .13in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
AMPMODU 6 Position 2.54 mm Single Row Through-Hole Straight Shrouded Header | Future Electronics |
Conn Shrouded Header HDR 6 POS 2.54mm Solder ST Thru-Hole | Avnet America |
06 MODII HDR SRST SHRD LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 6 | PCB Header & Receptacle | Part Number: 5-102202-3 | Internal Number: 5-102202-3 | TE Connectivity | TE Store |
SHROUDED VERT SNGL 6 with standoffs | Rapid Electronics |
Wire-To-Board Connector, Vertical, Ampmodu Mod Ii Series, Through Hole, Header, 6, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 5-102202-3 | Newark Electronics |
HEADER, VERTICAL, 1ROW, 6WAY | element14 |
PCB Header, Shrouded, 1 Row, .100 in, 6-Pos, 6.10 mm, AMPMODU Headers Series | TE Connectivity 5-102202-3 | RS Americas |
Where can I find additional details, specifications and documents for a 5-102202-3?
Additional datasheets, footprints and schematics for 5-102202-3 are listed on our Part Details page. You can also find images and similar parts to 5-102202-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-102202-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-102202-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-102202-3 fall under?
The 5-102202-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-102202-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-102202-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-102202-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-102202-3 have stock available?
Authorised distributors including Future Electronics, Avnet America, Heilind Electronics, TE Store and Rapid Electronics have stock available or on a lead time for 5-102202-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-102202-3 often in real-time on the comparison pages.
What if I can't find stock of 5-102202-3?
You can fill out our help required form which you can use to request a quote for 5-102202-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.