Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.20
|
2,142
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
4,236
in stock
|
Buy Now | |
Avnet America
from US$0.82
|
4,236
in stock
|
Buy Now | |
Heilind Electronics
from US$1.39
|
3,722
in stock
|
Buy Now | |
TE Store
from US$2.29
|
2,685
in stock
|
Buy Now | |
element14
from US$1.22
|
2,142
in stock
|
Buy Now | |
TTI Europe
from US$1.22
|
1,802
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.39
|
1,116
in stock
|
Buy Now | |
Rapid Electronics
from US$2.04
|
986
in stock
|
Buy Now | |
Chip One Stop
from US$1.32
|
986
in stock
|
Buy Now | |
Distrelec
from US$2.59
|
986
in stock
|
Buy Now | |
Sager
from US$1.15
|
813
in stock
|
Buy Now | |
Future Electronics
from US$0.85
|
-
|
Buy Now | |
RS Americas
from US$1.29
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .64mm, .025in |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Positions | 5 |
Number of Rows | 1 |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 3A |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 15µin |
PCB Contact Termination Area Plating Material Finish | Matte |
Mating Post Length | 6.1mm, .24in |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
PCB Thickness (Recommended) | 1.4mm, .055in |
Shrouded End Dimension | 1.778mm, .07in |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 750 Vrms |
Number of Shrouded Sides | 4 |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Alignment | With |
Solder Process Feature | Board Standoff |
Packaging Quantity | 34 |
実装方法 | Tube |
Packaging Method | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .13in, 3.3mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
Wire-Board Connector Header 5 Position, 2.54Mm | Newark Electronics |
Conn Shrouded Header HDR 5 POS 2.54mm Solder ST Thru-Hole | Avnet America |
05 MODII HDR SRST SHRD LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 5 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 5 | PCB Header & Receptacle | Part Number: 5-102202-2 | Internal Number: 5-102202-2 | TE Connectivity | TE Store |
CONN, HEADER, 5POS, 1ROW, 2.54MM | element14 |
SHROUDED VERT SNGL 5 with standoffs | Rapid Electronics |
TE Connectivity - AMP PCB Conn 05 MODII HDR SRST SHRD LF | Distrelec |
Headers & Wire Housings SHROUDED VERT SNGL 5 with standoffs | Sager |
AMPMODU 5 Position 2.54 mm Single Row Through-Hole Straight Shrouded Header | Future Electronics |
PCB Header, Shrouded, 1 Row, .100, 5-Pos, 6.10 mm, AMPMODU Headers Series | TE Connectivity 5-102202-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5-102202-2?
Additional datasheets, footprints and schematics for 5-102202-2 are listed on our Part Details page. You can also find images and similar parts to 5-102202-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-102202-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-102202-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-102202-2 fall under?
The 5-102202-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-102202-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-102202-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-102202-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-102202-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Heilind Electronics, TE Store and element14 have stock available or on a lead time for 5-102202-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-102202-2 often in real-time on the comparison pages.
What if I can't find stock of 5-102202-2?
You can fill out our help required form which you can use to request a quote for 5-102202-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.