Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
36,088
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
36,088
in stock
|
Buy Now | |
element14
from US$0.15
|
36,088
in stock
|
Buy Now | |
TE Store
from US$0.16
|
29,640
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Contact Termination Area Plating Material Finish | Matte |
---|---|
Contact Type | Pin |
Contact Mating Area Plating Material Finish | Matte |
Wire Contact Termination Area Plating Material | Tin |
Wire Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | .061in, 1.55mm |
Wire Size | .12 – .4mm², 26 – 22AWG |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage | 750V |
Zugelassene Standards | CSA LR7189 |
Approved Standards | CSA LR7189 |
Wire Insulation Support | With |
For Use With | Receptacle Contact |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
Packaging Quantity | 12500 |
Packaging Method | Reel |
実装方法 | Reel |
Applied Pressure | Standard |
Product Type | Contact |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Contact, Pin, 26-22Awg, Crimp | Newark Electronics |
CONTACT, PIN, 26-22AWG, CRIMP | element14 |
MOD IV PIN PLTD SN LF Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Pin Tin 250 VAC | Connector Contact | Part Number: 5-102095-4 | Internal Number: 5-102095-4 | TE Connectivity | TE Store |
AMPMODU Matte Tin 26-22 AWG Crimp Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
MOD IV PIN PLTD SN LF | TE Connectivity 5-102095-4 | RS Americas |
Where can I find additional details, specifications and documents for a 5-102095-4?
Additional datasheets, footprints and schematics for 5-102095-4 are listed on our Part Details page. You can also find images and similar parts to 5-102095-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-102095-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-102095-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-102095-4 fall under?
The 5-102095-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5-102095-4 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-102095-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-102095-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-102095-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Future Electronics have stock available or on a lead time for 5-102095-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-102095-4 often in real-time on the comparison pages.
What if I can't find stock of 5-102095-4?
You can fill out our help required form which you can use to request a quote for 5-102095-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.