Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Coding Key Color | Ocean Blue |
---|---|
Coding Key Number | 1347 |
Packaging Quantity | 500 |
実装方法 | Bag |
Packaging Method | Bag |
Compatible With Backplane Connector Type | Type M, Type D, Type L, Type A |
Applied to Connector Style | Receptacle |
Z-Pack F.coding Key Rohs Compliant: Yes |Amp Te Connectivity 5-100526-3 | Newark Electronics |
Connector Accessories Receptacle Coding Key Ocean Blue | Avnet America |
Connector, Z-Pack F.Coding Key | TE Connectivity 5-100526-3 | RS Americas |
Where can I find additional details, specifications and documents for a 5-100526-3?
Additional datasheets, footprints and schematics for 5-100526-3 are listed on our Part Details page. You can also find images and similar parts to 5-100526-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-100526-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-100526-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-100526-3 fall under?
The 5-100526-3 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Coding Keys.
Can I view similar or alternative parts?
You can view similar parts to 5-100526-3 when available in the Backplane Coding Keys range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-100526-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-100526-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-100526-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 5-100526-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-100526-3 often in real-time on the comparison pages.
What if I can't find stock of 5-100526-3?
You can fill out our help required form which you can use to request a quote for 5-100526-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.