Status: | Unknown |
---|---|
Series: | 5.0SMDJ Series |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.74
|
4,031
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
4,031
in stock
|
Buy Now | |
element14
from US$0.86
|
4,031
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now | |
TTI Europe
from US$0.72
|
-
|
Buy Now | |
Sager
from US$0.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Clamping Voltage Vc Max | 42.1V |
---|---|
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Operating Voltage | 26V |
Power Dissipation Pd | 6.5W |
Product Range | 5.0SMDJ Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Tvs Diode, Esd Protection, 26V, Do-214Ab | Newark Electronics |
TVS DIODE, ESD PROTECTION, 26V, DO-214AB | element14 |
Diode TVS Single Uni-Dir 26V 5000W 2-Pin DO-214AB T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
5.0KW 26VWM 5% UNI DO214AB | TTI Europe |
Where can I find additional details, specifications and documents for a 5.0SMDJ26A?
Additional datasheets, footprints and schematics for 5.0SMDJ26A are listed on our Part Details page. You can also find images and similar parts to 5.0SMDJ26A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5.0SMDJ26A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5.0SMDJ26A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5.0SMDJ26A fall under?
The 5.0SMDJ26A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to 5.0SMDJ26A when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5.0SMDJ26A you can contact the distributor directly for product support, shipping queries etc.
Is the 5.0SMDJ26A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5.0SMDJ26A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 5.0SMDJ26A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5.0SMDJ26A often in real-time on the comparison pages.
What if I can't find stock of 5.0SMDJ26A?
You can fill out our help required form which you can use to request a quote for 5.0SMDJ26A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.