Status: | Unknown |
---|---|
Series: | 5.0SMDJ Series |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.76 |
6,263
|
Buy Now | |
Newark Electronics | US$1.03 |
6,263
|
Buy Now | |
element14 | US$1.00 |
6,263
|
Buy Now | |
Future Electronics | US$0.84 |
3,000
|
Buy Now | |
TTI Europe | US$0.76 |
3,000
|
Buy Now | |
Chip One Stop | US$0.65 |
2,850
|
Buy Now | |
Avnet America | US$0.65 |
-
|
Buy Now | |
RS Americas | US$0.91 |
-
|
Buy Now | |
Sager | US$0.86 |
-
|
Buy Now |
Clamping Voltage Vc Max | 32.4V |
---|---|
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Operating Voltage | 20V |
Power Dissipation Pd | 6.5W |
Product Range | 5.0SMDJ Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Breakdown Voltage Max | 24.5V |
Breakdown Voltage Min | 22.2V |
Peak Pulse Power Dissipation | 5kW |
Reverse Stand-Off Voltage Vrwm | 20V |
TVS Polarity | Unidirectional |
Diode TVS Single Uni-Dir 20V 5000W 2-Pin DO-214AB T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | 5.0SMDJ Series |
RoHS: | Compliant |
Product Range | 5.0SMDJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 20V |
Clamping Voltage Vc Max | 32.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Tvs Diode, Unidir, 20V, 5Kw, Do-214Ab | Newark Electronics |
TVS DIODE, UNIDIR, 20V, 5KW, DO-214AB | element14 |
5.0SMDJ Series 32.4 Vcl 5 kW Uni-Directional TVS Diode - DO-214AB | Future Electronics |
5.0KW 20VWM 5% UNI DO214AB | TTI Europe |
Where can I find additional details, specifications and documents for a 5.0SMDJ20A?
Additional datasheets, footprints and schematics for 5.0SMDJ20A are listed on our Part Details page. You can also find images and similar parts to 5.0SMDJ20A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5.0SMDJ20A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5.0SMDJ20A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5.0SMDJ20A fall under?
The 5.0SMDJ20A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to 5.0SMDJ20A when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5.0SMDJ20A you can contact the distributor directly for product support, shipping queries etc.
Is the 5.0SMDJ20A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5.0SMDJ20A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for 5.0SMDJ20A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5.0SMDJ20A often in real-time on the comparison pages.
What if I can't find stock of 5.0SMDJ20A?
You can fill out our help required form which you can use to request a quote for 5.0SMDJ20A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.