5.00.100.141/0000 Switches, Relays & Solenoids by RAFI GmbH & Co. KG

CONTACT BLOCK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.94

Distributor Stock
Logo for Farnell
Farnell
from US$16.16
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$13.94
7
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.97
-
Buy Now
Logo for element14
element14
from US$14.48
-
Buy Now
Logo for Sager
Sager
from US$14.69
-
Buy Now

Specifications

Switch Terminals Screw
No. of Poles 2 Pole
Contact Current Max 6A
Contact Voltage AC Max 250V
For Use With RAFIX 22 QR Switches
Contact Voltage DC Max 250V
Product Range -
Contact Configuration 2NC
Contact Current Rating 6A
Current Rating 6A

Alternative Descriptions

Contact Block, RAFIX 22QR, Switching Element,2NC, Silver, No Coupling.Screw, BA9s | RAFI 5.00.100.141/0000 | RS Americas
Rafi |Rafi 5.00100.141/0000 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5.00.100.141/0000?

Additional datasheets, footprints and schematics for 5.00.100.141/0000 are listed on our Part Details page. You can also find images and similar parts to 5.00.100.141/0000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5.00.100.141/0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5.00.100.141/0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5.00.100.141/0000 fall under?

The 5.00.100.141/0000 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 5.00.100.141/0000 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5.00.100.141/0000 you can contact the distributor directly for product support, shipping queries etc.

Is the 5.00.100.141/0000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5.00.100.141/0000 have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for 5.00.100.141/0000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5.00.100.141/0000 often in real-time on the comparison pages.

What if I can't find stock of 5.00.100.141/0000?

You can fill out our help required form which you can use to request a quote for 5.00.100.141/0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay