4NFP0C Part Information
Details for 4NFP0C by HellermanTyton
Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Spiral Wrap
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.6700 |
200 | 1.5900 |
500 | 1.4100 |
1000 | 1.3200 |
2000 | 1.2500 |
5000 | 1.2300 |
10000 | 1.2000 |
Stock Information
Details
Part Downloads
Part Specifications
External Diameter - Imperial | 0.75" |
External Diameter - Metric | 19.05mm |
Wrap Material | Polyethylene |
Wrap Color | Black |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
RoHS Compliant | Yes |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 4NFP0C?
Additional datasheets, footprints and schematics for 4NFP0C are listed in our Part Details tab. You can also find the 4NFP0C image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4NFP0C in the Pricing & Inventory tab next to part details. You can view 4NFP0C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4NFP0C fall under?
The 4NFP0C is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Spiral Wrap.
Can I view similar or alternative parts?
You can view similar parts to 4NFP0C when available in the Spiral Wrap range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4NFP0C you can contact the distributor directly for product support, shipping queries etc.
Is the 4NFP0C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4NFP0C have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 4NFP0C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4NFP0C often in real-time on the comparison pages.
What if I can't find stock of 4NFP0C?
You can fill out our help required form which you can use to request a quote for 4NFP0C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.