Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.08
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | LCC |
No. of Pins | 6Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 1kV |
CTR Min | 200% |
Collector Emitter Voltage V(br)ceo | 45V |
OPTOCOUPLER, TRANSISTOR O/P, 1KV, LCC-6 | element14 |
Optocoupler, Transistor O/P, 1Kv, Lcc-6 | Newark Electronics |
Optoisolator Transistor with Base Output 1000Vrms 1 Channel 6-LCC (6.22x4.32) | Future Electronics |
6 Pinsmt Optically Coupled Isolator | Optek (TT Electronics) 4N49U | RS Americas |
Transistor Output Optocouplers Optocoupled Isolator | Sager |
Where can I find additional details, specifications and documents for a 4N49U?
Additional datasheets, footprints and schematics for 4N49U are listed on our Part Details page. You can also find images and similar parts to 4N49U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4N49U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4N49U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4N49U fall under?
The 4N49U is listed under TT Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 4N49U when available in the TT Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4N49U you can contact the distributor directly for product support, shipping queries etc.
Is the 4N49U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4N49U have stock available?
Authorised distributors including element14, Newark Electronics, Future Electronics, RS Americas and TTI Europe have stock available or on a lead time for 4N49U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4N49U often in real-time on the comparison pages.
What if I can't find stock of 4N49U?
You can fill out our help required form which you can use to request a quote for 4N49U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.