Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5kV |
CTR Min | 20% |
Collector Emitter Voltage V(br)ceo | 80V |
RoHS Compliant | Yes |
Optocoupler, Phototransistor O/P, 5Kv, Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a 4N38A?
Additional datasheets, footprints and schematics for 4N38A are listed on our Part Details page. You can also find images and similar parts to 4N38A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4N38A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4N38A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4N38A fall under?
The 4N38A is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 4N38A when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4N38A you can contact the distributor directly for product support, shipping queries etc.
Is the 4N38A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4N38A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 4N38A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4N38A often in real-time on the comparison pages.
What if I can't find stock of 4N38A?
You can fill out our help required form which you can use to request a quote for 4N38A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.