Prices starting from US$0.19
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.34 |
629
|
Buy Now | |
Avnet America | US$0.20 |
2,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.24 |
2,000
|
Buy Now | |
Newark Electronics | US$0.31 |
973
|
Buy Now | |
element14 | US$0.26 |
973
|
Buy Now | |
Farnell | US$0.27 |
973
|
Buy Now | |
RS Americas | US$0.42 |
901
|
Buy Now | |
Future Electronics | US$0.19 |
850
|
Buy Now | |
TTI Europe | US$0.22 |
-
|
Buy Now |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5000Vrms |
CTR Min | 20% |
Collector Emitter Voltage V(br)ceo | 80V |
RoHS Compliant | No |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP | Avnet America |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler, Transistor, 5Kv, Dip-6 Rohs Compliant: Yes |Vishay 4N38 | Newark Electronics |
OPTOCOUPLER, TRANSISTOR, 5KV, DIP-6 | element14 |
DC Input Phototransistor Output Optocoupler, Through Hole, 6-Pin DIP | Siliconix / Vishay 4N38 | RS Americas |
4N38 Series Single Channel 70 V 5300 Vrms Phototransistor Optocoupler - DIP-6 | Future Electronics |
Where can I find additional details, specifications and documents for a 4N38.?
Additional datasheets, footprints and schematics for 4N38. are listed on our Part Details page. You can also find images and similar parts to 4N38. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4N38. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4N38. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4N38. fall under?
The 4N38. is listed under Optoelectronics & Displays > Optocouplers > Darlington Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 4N38. when available in the Darlington Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4N38. you can contact the distributor directly for product support, shipping queries etc.
Is the 4N38. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4N38. have stock available?
Authorised distributors including Avnet America, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 4N38..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4N38. often in real-time on the comparison pages.
What if I can't find stock of 4N38.?
You can fill out our help required form which you can use to request a quote for 4N38. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.