Status: | Active |
---|---|
Series: | 4N35M |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
450
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
344
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
element14
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
Farnell
from US$0.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Minimum Current Transfer Ratio at IF = 10 mA, VCE = 10 V: • 10% for 4N27M and 4N28M • 20% for 4N25M and 4N26M • 100% for 4N35M, 4N36M and 4N37M |
Safety and Regulatory Approvals: • UL1577, 4,170 VACRMS for 1 Minute • DIN-EN/IEC60747-5-5, 850 V Peak Working Insulation Voltage |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | 4N35M |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 100 |
CTR (Max) (%) | - |
CTR tested @ IF (mA) | 10 |
VCE(sat) (Max) (V) | 0.3 |
BVCEO (Min) (V) | 30 |
BVCBO (Min) (V) | 70 |
BVECO (Min) (V) | 7 |
ton (Max) (µs) | 2 |
toff (Max) (µs) | 2 |
VISO (Min) (V) | 4200 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-6 |
IC, Fairchild, 4N35VM | RS |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP White Bulk | Avnet Silica |
Optocoupler, Transistor, 4.17Kv, Dip-6 | Newark Electronics |
DIP6 Through Hole Single Channel 30 V 4170 VAC(rms) Phototransistor Optocoupler | Future Electronics |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
OPTOCOUPLER, TRANSISTOR, 4.17KV, DIP-6 | Farnell |
Where can I find additional details, specifications and documents for a 4N35VM?
Additional datasheets, footprints and schematics for 4N35VM are listed on our Part Details page. You can also find images and similar parts to 4N35VM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4N35VM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4N35VM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4N35VM fall under?
The 4N35VM is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 4N35VM when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4N35VM you can contact the distributor directly for product support, shipping queries etc.
Is the 4N35VM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 4N35VM have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for 4N35VM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4N35VM often in real-time on the comparison pages.
What if I can't find stock of 4N35VM?
You can fill out our help required form which you can use to request a quote for 4N35VM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.