Status: | Active |
---|---|
Series: | 4N35M |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
1,900
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
7,882
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
6,468
in stock
|
Buy Now | |
element14
from US$0.33
|
6,468
in stock
|
Buy Now | |
Farnell
from US$0.31
|
6,468
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
2,800
in stock
|
Buy Now | |
Distrelec
from US$1.32
|
840
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
463
in stock
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Minimum Current Transfer Ratio at IF = 10 mA, VCE = 10 V: • 10% for 4N27M and 4N28M • 20% for 4N25M and 4N26M • 100% for 4N35M, 4N36M and 4N37M |
Safety and Regulatory Approvals: • UL1577, 4,170 VACRMS for 1 Minute • DIN-EN/IEC60747-5-5, 850 V Peak Working Insulation Voltage |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | 4N35M |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 100 |
CTR (Max) (%) | - |
CTR tested @ IF (mA) | 10 |
VCE(sat) (Max) (V) | 0.3 |
BVCEO (Min) (V) | 30 |
BVCBO (Min) (V) | 70 |
BVECO (Min) (V) | 7 |
ton (Max) (µs) | 2 |
toff (Max) (µs) | 2 |
VISO (Min) (V) | 4200 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-6 |
DIP6 SMT Single Channel 30 V 4170 VAC (RMS) Phototransistor Optocoupler | Future Electronics |
Transistor Output Optocoupler, 1, 7.5 Kv, 100 %, 60 Ma, Surface Mount Dip, 6 Rohs Compliant: Yes |Onsemi 4N35S-M | Newark Electronics |
OPTOCOUPLER, TRANSISTOR O/P, 7.5KV | element14 |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk | Avnet America |
Phototransistor Optocoupler PDIP SMD6 | RS |
onsemi Optocoupler 100% 4.2kV DIP-6 | Distrelec |
Optocoupler | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 4N35SM?
Additional datasheets, footprints and schematics for 4N35SM are listed on our Part Details page. You can also find images and similar parts to 4N35SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4N35SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4N35SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4N35SM fall under?
The 4N35SM is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 4N35SM when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4N35SM you can contact the distributor directly for product support, shipping queries etc.
Is the 4N35SM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 4N35SM have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 4N35SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4N35SM often in real-time on the comparison pages.
What if I can't find stock of 4N35SM?
You can fill out our help required form which you can use to request a quote for 4N35SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.