Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
6,725
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
1,000
in stock
|
Buy Now | |
element14
from US$0.31
|
728
in stock
|
Buy Now | |
Farnell
from US$0.30
|
728
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
559
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 6Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 30V |
Product Range | - |
Optocoupler Transistor w/Base PDIP6 SMD | RS |
Single Channel 30 V 5000 Vrms Surface Mount Optocoupler Phototransistor - DIP-6 | Future Electronics |
OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-6 | element14 |
Optocoupler | Newark Electronics |
OPTOCPLR 6PIN SNGL 100% CTR | TTI Europe |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a 4N35-X009T?
Additional datasheets, footprints and schematics for 4N35-X009T are listed on our Part Details page. You can also find images and similar parts to 4N35-X009T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4N35-X009T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4N35-X009T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4N35-X009T fall under?
The 4N35-X009T is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 4N35-X009T when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4N35-X009T you can contact the distributor directly for product support, shipping queries etc.
Is the 4N35-X009T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4N35-X009T have stock available?
Authorised distributors including RS, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for 4N35-X009T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4N35-X009T often in real-time on the comparison pages.
What if I can't find stock of 4N35-X009T?
You can fill out our help required form which you can use to request a quote for 4N35-X009T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.