4N35-X000. Optocouplers by Vishay Intertechnology

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Newark
Newark
from US$0.22
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.22
-
Buy Now

Specifications

No. of Channels 1 Channel
Optocoupler Case Style DIP
No. of Pins 6Pins
Forward Current If Max 60mA
Isolation Voltage 5.3kV
CTR Min 100%
Collector Emitter Voltage V(br)ceo 30V
Input Current 10mA
RoHS Compliant Yes

Alternative Descriptions

Optocoupler, Phototransistor, 5300Vrms | Newark Electronics
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4N35-X000.?

Additional datasheets, footprints and schematics for 4N35-X000. are listed on our Part Details page. You can also find images and similar parts to 4N35-X000. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4N35-X000. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4N35-X000. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4N35-X000. fall under?

The 4N35-X000. is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.

Can I view similar or alternative parts?

You can view similar parts to 4N35-X000. when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4N35-X000. you can contact the distributor directly for product support, shipping queries etc.

Is the 4N35-X000. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 4N35-X000. have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 4N35-X000..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4N35-X000. often in real-time on the comparison pages.

What if I can't find stock of 4N35-X000.?

You can fill out our help required form which you can use to request a quote for 4N35-X000. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay