Prices starting from US$0.10
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.53 |
1,419
|
Buy Now | |
Avnet Asia | US$0.18 |
4,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.10 |
3,773
|
Buy Now | |
Newark Electronics | US$0.23 |
2,918
|
Buy Now | |
Avnet America | US$0.17 |
2,918
|
Buy Now | |
Farnell | US$0.29 |
1,217
|
Buy Now | |
element14 | US$0.23 |
1,187
|
Buy Now | |
Distrelec | US$0.57 |
940
|
Buy Now | |
Chip One Stop | US$0.19 |
605
|
Buy Now | |
Future Electronics | US$0.17 |
398
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
Minimum Current Transfer Ratio at IF = 10 mA, VCE = 10 V: • 10% for 4N27M and 4N28M • 20% for 4N25M and 4N26M • 100% for 4N35M, 4N36M and 4N37M |
Safety and Regulatory Approvals: • UL1577, 4,170 VACRMS for 1 Minute • DIN-EN/IEC60747-5-5, 850 V Peak Working Insulation Voltage |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | 4N35M |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 100 |
CTR (Max) (%) | - |
CTR tested @ IF (mA) | 10 |
VCE(sat) (Max) (V) | 0.3 |
BVCEO (Min) (V) | 30 |
BVCBO (Min) (V) | 70 |
BVECO (Min) (V) | 7 |
ton (Max) (µs) | 2 |
toff (Max) (µs) | 2 |
VISO (Min) (V) | 4200 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-6 |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP White Bulk | Avnet Asia |
6Pw Tr Dip Rohs Compliant: Yes |Onsemi 4N35M | Newark Electronics |
Optocoupl 1ch Trans W/Base DC-out 6-PDIP | RS |
OPTOCOUPLER, TRANSISTOR O/P | Farnell |
onsemi Optocoupler 100% 4.2kV DIP-6 | Distrelec |
DIP6 Through Hole Single Channel 30 V 4170 VAC (RMS) Phototransistor Optocoupler | Future Electronics |
Where can I find additional details, specifications and documents for a 4N35M?
Additional datasheets, footprints and schematics for 4N35M are listed on our Part Details page. You can also find images and similar parts to 4N35M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4N35M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4N35M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4N35M fall under?
The 4N35M is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 4N35M when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4N35M you can contact the distributor directly for product support, shipping queries etc.
Is the 4N35M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 4N35M have stock available?
Authorised distributors including Avnet Asia, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS have stock available or on a lead time for 4N35M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4N35M often in real-time on the comparison pages.
What if I can't find stock of 4N35M?
You can fill out our help required form which you can use to request a quote for 4N35M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.