Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 6Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 5.3kV |
CTR Min | - |
Collector Emitter Voltage V(br)ceo | 30V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 50mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -25°C to +100°C |
Optocoupler Output Type | Photodarlington |
Output Voltage | 30V |
Optocoupler, Smdip-6, Darl. O/P | Newark Electronics |
OPTOCOUPLER, DARL. O/P, 5.3KV | element14 |
Where can I find additional details, specifications and documents for a 4N32FSM?
Additional datasheets, footprints and schematics for 4N32FSM are listed on our Part Details page. You can also find images and similar parts to 4N32FSM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4N32FSM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4N32FSM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4N32FSM fall under?
The 4N32FSM is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 4N32FSM when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4N32FSM you can contact the distributor directly for product support, shipping queries etc.
Is the 4N32FSM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4N32FSM have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 4N32FSM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4N32FSM often in real-time on the comparison pages.
What if I can't find stock of 4N32FSM?
You can fill out our help required form which you can use to request a quote for 4N32FSM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.