Status: | Unknown |
---|---|
Series: | 4N25X 4N26X 4N27X 4N28X 4N25 4N26 4N27 4N28 |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 20% |
Collector Emitter Voltage V(br)ceo | 30V |
Product Range | 4N25X 4N26X 4N27X 4N28X 4N25 4N26 4N27 4N28 |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 10mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
OPTOCOUPLER, DIP-6, TR. O/P | Farnell |
Where can I find additional details, specifications and documents for a 4N26X?
Additional datasheets, footprints and schematics for 4N26X are listed on our Part Details page. You can also find images and similar parts to 4N26X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4N26X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4N26X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4N26X fall under?
The 4N26X is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 4N26X when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4N26X you can contact the distributor directly for product support, shipping queries etc.
Is the 4N26X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4N26X have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 4N26X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4N26X often in real-time on the comparison pages.
What if I can't find stock of 4N26X?
You can fill out our help required form which you can use to request a quote for 4N26X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.