Status: | Active |
---|---|
Series: | 4N26M |
RoHS: | Compliant |
Minimum Current Transfer Ratio at IF = 10 mA, VCE = 10 V: • 10% for 4N27M and 4N28M • 20% for 4N25M and 4N26M • 100% for 4N35M, 4N36M and 4N37M |
Safety and Regulatory Approvals: • UL1577, 4,170 VACRMS for 1 Minute • DIN-EN/IEC60747-5-5, 850 V Peak Working Insulation Voltage |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | 4N26M |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 20 |
CTR (Max) (%) | - |
CTR tested @ IF (mA) | 10 |
VCE(sat) (Max) (V) | 0.5 |
BVCEO (Min) (V) | 30 |
BVCBO (Min) (V) | 70 |
BVECO (Min) (V) | 7 |
ton (Max) (µs) | 2 |
toff (Max) (µs) | 2 |
VISO (Min) (V) | 4200 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-6 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Npn-Output Dc-Input Optocoupler,1-Channel,1.5Kv Isolation,so Rohs Compliant: Yes |Onsemi 4N26S-M | Newark Electronics |
4N26SM Series Single Channel 30 V 4170 Vrms Phototransistor Optocoupler - DIP-6 | Future Electronics |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 6Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 20% |
Collector Emitter Voltage V(br)ceo | 30V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 10mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Where can I find additional details, specifications and documents for a 4N26SM?
Additional datasheets, footprints and schematics for 4N26SM are listed on our Part Details page. You can also find images and similar parts to 4N26SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4N26SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4N26SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4N26SM fall under?
The 4N26SM is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 4N26SM when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4N26SM you can contact the distributor directly for product support, shipping queries etc.
Is the 4N26SM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 4N26SM have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 4N26SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4N26SM often in real-time on the comparison pages.
What if I can't find stock of 4N26SM?
You can fill out our help required form which you can use to request a quote for 4N26SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.