Status: | Unknown |
---|---|
Series: | 4N25-X, 4N26-X, 4N27-X, 4N28-X |
RoHS: | Compliant |
Isolation test voltage 5000 VRMS |
Interfaces with common logic families |
Input-output coupling capacitance < 0.5 pF |
Applications |
---|
AC mains detection |
Reed relay driving |
Switch mode power supply feedback |
Application Notes |
---|
Application Note 45 |
Application Note 41 |
Datasheet |
---|
4N25-X, 4N26-X, 4N27-X, 4N28-X |
Option Information |
---|
Option Information |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Npn-Output Dc-Input Optocoupler,1-Channel,5.3Kv Isolation,so |Vishay 4N26-X009T | Newark Electronics |
4N26-X Series 5000 Vrms 20 % min SMT Optocoupler Phototransistor - SMD-6 | Future Electronics |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin SMD T/R | Avnet America |
NPN-Output dc-Input Optocoupler,1-CHANNEL,5.3kV ISOLATION,SO | element14 |
OPTOCPLR 6PIN SNGL 20% CTR | TTI Europe |
Where can I find additional details, specifications and documents for a 4N26-X009T?
Additional datasheets, footprints and schematics for 4N26-X009T are listed on our Part Details page. You can also find images and similar parts to 4N26-X009T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4N26-X009T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4N26-X009T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4N26-X009T fall under?
The 4N26-X009T is listed under Optoelectronics & Displays > More Optoelectronics & Displays.
Can I view similar or alternative parts?
You can view similar parts to 4N26-X009T when available in the More Optoelectronics & Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4N26-X009T you can contact the distributor directly for product support, shipping queries etc.
Is the 4N26-X009T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 4N26-X009T have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for 4N26-X009T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4N26-X009T often in real-time on the comparison pages.
What if I can't find stock of 4N26-X009T?
You can fill out our help required form which you can use to request a quote for 4N26-X009T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.