Limit Switch Actuator | Side Plunger |
---|---|
Contact Configuration | SPDT-1NO SPDT-NC |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 480V |
Operating Force Max | 40.03N |
Product Range | - |
Limit Switch, Side Plunger, 1NC/1NO, DPDT, Snap Action, Non Plug In, Compact | Honeywell 4LS1 | RS Americas |
Limit Switches 1NC 1NO SPDT Side Plunger | Sager |
Switch, Limit | Carlton-Bates |
Limit Switch | Farnell |
Limit Switch, Side Plunger, Spdt-1No/1Nc | Newark Electronics |
Where can I find additional details, specifications and documents for a 4LS1?
Additional datasheets, footprints and schematics for 4LS1 are listed on our Part Details page. You can also find images and similar parts to 4LS1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4LS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4LS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4LS1 fall under?
The 4LS1 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to 4LS1 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4LS1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4LS1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4LS1 have stock available?
Authorised distributors including RS Americas, Sager, Carlton-Bates, Chip One Stop and Farnell have stock available or on a lead time for 4LS1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4LS1 often in real-time on the comparison pages.
What if I can't find stock of 4LS1?
You can fill out our help required form which you can use to request a quote for 4LS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.