Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Metric | - |
---|---|
Operating Pressure Max | 2.5bar |
Operating Temperature Min | - |
Operating Temperature Max | - |
Product Range | - |
External Diameter | 40mm |
External Length / Height | 45mm |
Operating Pressure Range | 0bar to 2bar |
Thread Size | R 1/8 |
Gauge, 2bar, 40mm Dia, 1/8" | RS |
GAUGE, PRESSURE | SMC Corporation 4K8-2.5 | RS Americas |
PRESSURE GAUGE, 2.5BAR | Farnell |
Where can I find additional details, specifications and documents for a 4K8-2.5?
Additional datasheets, footprints and schematics for 4K8-2.5 are listed on our Part Details page. You can also find images and similar parts to 4K8-2.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4K8-2.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4K8-2.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4K8-2.5 fall under?
The 4K8-2.5 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to 4K8-2.5 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4K8-2.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4K8-2.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4K8-2.5 have stock available?
Authorised distributors including RS, RS Americas and Farnell have stock available or on a lead time for 4K8-2.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4K8-2.5 often in real-time on the comparison pages.
What if I can't find stock of 4K8-2.5?
You can fill out our help required form which you can use to request a quote for 4K8-2.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.