Status: | Unknown |
---|---|
Series: | 4F Series |
RoHS: | Unknown |
Product Range | 4F Series |
---|---|
Contact Configuration | SPST-NO |
Switch Operation | Off-(On) |
Contact Current Max | 50mA |
Contact Voltage AC Nom | - |
Illumination Colour | Green Red |
Contact Voltage DC Nom | 24V |
Switch Terminals | Solder |
SVHC | No SVHC (27-Jun-2018) |
Actuation Type | Plunger |
Contact Current @ Contact Voltage DC Min | 0.5µA |
Contact Resistance Max | 30mohm |
External Depth | 12.5mm |
External Length / Height | 10.4mm |
External Width | 10.3mm |
Flammability Rating | UL94 |
IP Rating | IP67 |
Lead Spacing | 7.62mm |
Material | PPS |
No. of Electrical Operations | 10000000 |
No. of Mechanical Operations | 10000000 |
Operating Force | 3N |
Operating Force Max | 100N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Row Pitch | 10.16mm |
Travel | 1mm |
IP67 SPNO illumec SMT switch,red/grn LED | RS |
Illuminated Pushbutton Switch, 4F Series, Spst-No, Off-(On), 50 Ma, Green, Red Rohs Compliant: Yes |Mec 4FSH98222 | Newark Electronics |
TACTILE SWITCH, 0.05, 24VDC, ILLUM, SMT | element14 |
Where can I find additional details, specifications and documents for a 4FSH98222?
Additional datasheets, footprints and schematics for 4FSH98222 are listed on our Part Details page. You can also find images and similar parts to 4FSH98222 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4FSH98222 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4FSH98222 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4FSH98222 fall under?
The 4FSH98222 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 4FSH98222 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4FSH98222 you can contact the distributor directly for product support, shipping queries etc.
Is the 4FSH98222 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4FSH98222 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 4FSH98222.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4FSH98222 often in real-time on the comparison pages.
What if I can't find stock of 4FSH98222?
You can fill out our help required form which you can use to request a quote for 4FSH98222 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.