Status: | Unknown |
---|---|
Series: | 4F Series |
RoHS: | Unknown |
Product Range | 4F Series |
---|---|
Contact Configuration | SPST-NO |
Switch Operation | Off-(On) |
Contact Current Max | 50mA |
Contact Voltage AC Nom | - |
Illumination Colour | Green |
Contact Voltage DC Nom | 24V |
Switch Terminals | Solder |
SVHC | No SVHC (27-Jun-2018) |
Actuation Type | Plunger |
Contact Current @ Contact Voltage DC Min | 0.5µA |
Contact Resistance Max | 30mohm |
External Depth | 12.5mm |
External Length / Height | 10.4mm |
External Width | 10.3mm |
Flammability Rating | UL94 |
IP / NEMA Rating | IP67 |
IP Rating | IP67 |
Insulation Resistance | 10Mohm |
LED Colour | Green |
Lead Spacing | 7.62mm |
Material | PPS |
No. of Electrical Operations | 10000000 |
No. of Mechanical Operations | 10000000 |
Operating Force | 3N |
Operating Force Max | 100N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Row Pitch | 10.16mm |
Travel | 1mm |
IP67 SPNO illumec SMT switch, green LED | RS |
MEC Board switch LED, green, 1NO, 3.5N, 14 x 10.3mm, 4F | Distrelec |
TACTILE SWITCH, 0.05, 24VDC, ILLUM, SMT | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mec Switch 10G Rohs Compliant: Yes |Apem 4FSH922 | Newark Electronics |
MEC SWITCH 10G | APEM Components 4FSH922 | RS Americas |
Where can I find additional details, specifications and documents for a 4FSH922?
Additional datasheets, footprints and schematics for 4FSH922 are listed on our Part Details page. You can also find images and similar parts to 4FSH922 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4FSH922 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4FSH922 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4FSH922 fall under?
The 4FSH922 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 4FSH922 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4FSH922 you can contact the distributor directly for product support, shipping queries etc.
Is the 4FSH922 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4FSH922 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for 4FSH922.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4FSH922 often in real-time on the comparison pages.
What if I can't find stock of 4FSH922?
You can fill out our help required form which you can use to request a quote for 4FSH922 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.