4DPI-35 Part Information
Details for 4DPI-35 by 4D Systems
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Embedded Development Kits & Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
0 | 0 |
Stock Information
Details
Part Downloads
Part Specifications
Silicon Manufacturer | Broadcom |
Core Architecture | ARM |
Core Sub-Architecture | ARM1176JZF-S |
Silicon Core Number | BCM2835 |
Silicon Family Name | BCM2xxx |
For Use With | Raspberry Pi Model A B & B+ Single Board Computers |
Kit Contents | Primary Display Module Quick Start Guide |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 3.5" 480x320 QVGA Resolution Display Full GUI/Primary Output On/Off or PWM Controlled Backlight |
Alternative Part Descriptions
- DISPLAY MODULE, RASPBRRY PI MODEL A/B/B+; Silicon Manufacturer:Broadcom; Core Architecture:ARM; Core Sub-Architecture:ARM1176JZF-S; Silicon Core Number:BCM2835; Silicon Family Name:BCM2xxx; For Use With:Raspberry Pi Model A, B & B+ | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 4DPI-35?
Additional datasheets, footprints and schematics for 4DPI-35 are listed in our Part Details tab. You can also find the 4DPI-35 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4DPI-35 in the Pricing & Inventory tab next to part details. You can view 4DPI-35 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4DPI-35 fall under?
The 4DPI-35 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 4DPI-35 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4DPI-35 you can contact the distributor directly for product support, shipping queries etc.
Is the 4DPI-35 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 4DPI-35 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 4DPI-35.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4DPI-35 often in real-time on the comparison pages.
What if I can't find stock of 4DPI-35?
You can fill out our help required form which you can use to request a quote for 4DPI-35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.