4DCAPE-70T Part Information
Details for 4DCAPE-70T by 4D Systems
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Embedded Development Kits & Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 73.4700 |
5 | 70.1600 |
10 | 68.6900 |
Stock Information
Details
Part Downloads
Part Specifications
Silicon Manufacturer | Texas Instruments |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A8 |
Silicon Core Number | AM3358 |
Silicon Family Name | Sitara - AM335x |
For Use With | BeagleBone Black (BBB) Development Board |
Kit Contents | LCD CAPE Module Quick Start Guide |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 7" TFT LCD with Resistive Touch Display 800x480 Resolution 7 Pushbuttons 2LED for Power & User |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 4DCAPE-70T?
Additional datasheets, footprints and schematics for 4DCAPE-70T are listed in our Part Details tab. You can also find the 4DCAPE-70T image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4DCAPE-70T in the Pricing & Inventory tab next to part details. You can view 4DCAPE-70T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4DCAPE-70T fall under?
The 4DCAPE-70T is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 4DCAPE-70T when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4DCAPE-70T you can contact the distributor directly for product support, shipping queries etc.
Is the 4DCAPE-70T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 4DCAPE-70T have stock available?
There is no stock from authorised distributors for 4DCAPE-70T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4DCAPE-70T often in real-time on the comparison pages.
What if I can't find stock of 4DCAPE-70T?
You can fill out our help required form which you can use to request a quote for 4DCAPE-70T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.