Status: | Unknown |
---|---|
Series: | Buchanan 4DB Series |
RoHS: | Compliant |
No. of Rows | 1 Row |
---|---|
No. of Positions | 2Positions |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 12AWG |
Pitch Spacing | 8.26mm |
Rated Current | 20A |
Rated Voltage | 300V |
Product Range | Buchanan 4DB Series |
RoHS Compliant | Yes |
No. Of Rows:1 Row | Newark Electronics |
Conn Barrier Strip 2 POS 8.26mm Solder ST Thru-Hole 25A/Contact | Avnet America |
Special Order: 4DB-P107-02=4DB ASSEMBLY Barrier Strip Style: Dual Barrier Bottom Termination Type: Printed Circuit Pin Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 8.26 mm Dual Barrier Printed Circuit Pin Wire-to-Board 2 | Barrier Strip | Part Number: 4DB-P107-02 | Internal Number: 1437667-6 | 8.26 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 4DB-P107-02.?
Additional datasheets, footprints and schematics for 4DB-P107-02. are listed on our Part Details page. You can also find images and similar parts to 4DB-P107-02. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4DB-P107-02. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4DB-P107-02. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4DB-P107-02. fall under?
The 4DB-P107-02. is listed under Connectors > Terminal Blocks & Accessories > Barrier Panel Mount Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 4DB-P107-02. when available in the Barrier Panel Mount Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4DB-P107-02. you can contact the distributor directly for product support, shipping queries etc.
Is the 4DB-P107-02. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4DB-P107-02. have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 4DB-P107-02..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4DB-P107-02. often in real-time on the comparison pages.
What if I can't find stock of 4DB-P107-02.?
You can fill out our help required form which you can use to request a quote for 4DB-P107-02. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.