Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cable Clamp / Clip Type | Screw Mount Cable Clamp |
---|---|
Internal Diameter | - |
Cable Clamp / Clip Material | Polyacetal |
Cable Clamp / Clip Colour | Black |
External Length | - |
External Width | 15mm |
Height | - |
Product Range | - |
Cable Diameter Max | 20mm |
Fixing Hole Diameter | 4mm |
Mounting Hole Dia | 4mm |
Where can I find additional details, specifications and documents for a 4D20?
Additional datasheets, footprints and schematics for 4D20 are listed on our Part Details page. You can also find images and similar parts to 4D20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4D20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4D20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4D20 fall under?
The 4D20 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to 4D20 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4D20 you can contact the distributor directly for product support, shipping queries etc.
Is the 4D20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4D20 have stock available?
There is no stock from authorised distributors for 4D20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4D20 often in real-time on the comparison pages.
What if I can't find stock of 4D20?
You can fill out our help required form which you can use to request a quote for 4D20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.