Contact Configuration | SPDT |
---|---|
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | - |
Contact Current AC Max | 15A |
Contact Current DC Max | - |
Switch Terminals | Screw |
Product Range | - |
AC SERIES Switch, Basic, SPDT, Screw MOUNTING, ON-OFF, Plunger TYPE | Honeywell 4AC55 | RS Americas |
Basic / Snap Action Switches 5 A @ 250 VAC Steel Rod Actuator | Sager |
ER - Switch, AC SERIES, Basic, | RS |
Switch, Safety Interlock, Spdt-Db, 15A, 250V | Newark Electronics |
Door Switch | element14 |
Switch, Door | Carlton-Bates |
Where can I find additional details, specifications and documents for a 4AC55?
Additional datasheets, footprints and schematics for 4AC55 are listed on our Part Details page. You can also find images and similar parts to 4AC55 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4AC55 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4AC55 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4AC55 fall under?
The 4AC55 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to 4AC55 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4AC55 you can contact the distributor directly for product support, shipping queries etc.
Is the 4AC55 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4AC55 have stock available?
Authorised distributors including RS Americas, Sager, RS, Newark Electronics and element14 have stock available or on a lead time for 4AC55.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4AC55 often in real-time on the comparison pages.
What if I can't find stock of 4AC55?
You can fill out our help required form which you can use to request a quote for 4AC55 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.