Status: | Unknown |
---|---|
Series: | 4US1 Series |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPDT |
Switch Operation | On-On |
Actuator / Cap Colour | Black |
Switch Mounting | Through Hole |
Contact Current Max | - |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Product Range | 4US1 Series |
SVHC | No SVHC (15-Jan-2018) |
AC Power | 0.4VA |
Approval Category | UL Recognised |
Colour | Black |
Contact Resistance | 100mohm |
Contact Voltage AC Max | 20VAC |
Contact Voltage DC Max | 20VDC |
DC Power | 0.4VA |
External Depth | 7mm |
External Length / Height | 7mm |
External Width | 4.5mm |
Flammability Rating | UL 94V-0 |
IP / NEMA Rating | IP67 |
Insulation Resistance | 500Mohm |
Insulation Resistance Voltage | 500VDC |
Lever Length | 3.8mm |
Material | Glass Filled Nylon |
No. of Mechanical Operations | 50000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Termination Method | Through Hole |
Status: | Unknown |
---|---|
Series: | 4U Series |
RoHS: | Compliant |
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Switch Mounting | Through Hole |
Actuator / Cap Colour | Black |
Product Range | 4U Series |
RoHS Compliant | Yes |
Switch, Rocker, Spdt, 20V, Black | Newark Electronics |
SWITCH, LEVER, SPDT, ON-ON | element14 |
Where can I find additional details, specifications and documents for a 4US1R202M2RN?
Additional datasheets, footprints and schematics for 4US1R202M2RN are listed on our Part Details page. You can also find images and similar parts to 4US1R202M2RN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4US1R202M2RN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4US1R202M2RN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4US1R202M2RN fall under?
The 4US1R202M2RN is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 4US1R202M2RN when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4US1R202M2RN you can contact the distributor directly for product support, shipping queries etc.
Is the 4US1R202M2RN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4US1R202M2RN have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 4US1R202M2RN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4US1R202M2RN often in real-time on the comparison pages.
What if I can't find stock of 4US1R202M2RN?
You can fill out our help required form which you can use to request a quote for 4US1R202M2RN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.