4PCV-10-006 Connectors by TE Connectivity

TERMINAL BLOCK BARRIER 10 POSITION 22-12AWG

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$2.82


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$4.12
-
Buy Now
Logo for Avnet America Avnet America US$2.82
-
Buy Now
Logo for element14 element14 US$3.32
-
Buy Now
Logo for TE Store TE Store US$6.28
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Pitch Spacing 8.25mm
No. of Rows 1 Row
No. of Positions 10Positions
Wire Size AWG Min 22AWG
Wire Size AWG Max 12AWG
Rated Current 20A
Rated Voltage 300V
Product Range -

Alternative Descriptions

Terminal Block, Barrier, 10 Position, 22-12Awg | Newark Electronics
Barrier Strip 10 Positions 1 Row Tri-Barrier 22 - 12 AWG 20A Current 150V/300V Voltage Black PC Pins | Avnet America
89C0543 | element14
Special Order: 4PCV-10-006=4PCV ASSEMBLY Barrier Strip Style: Tri-Barrier Bottom Termination Type: Printed Circuit Pin Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): 8.26 mm Tri-Barrier Printed Circuit Pin Wire-to-Board 10 | Barrier Strip | Part Number: 4PCV-10-006 | Internal Number: 1437649-5 | 8.26 mm | TE Connectivity | TE Store
TERMINAL BLOCK, BARRIER, 10 POSITION, 22-12AWG | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4PCV-10-006?

Additional datasheets, footprints and schematics for 4PCV-10-006 are listed on our Part Details page. You can also find images and similar parts to 4PCV-10-006 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4PCV-10-006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4PCV-10-006 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4PCV-10-006 fall under?

The 4PCV-10-006 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to 4PCV-10-006 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4PCV-10-006 you can contact the distributor directly for product support, shipping queries etc.

Is the 4PCV-10-006 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4PCV-10-006 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, TE Store and Farnell have stock available or on a lead time for 4PCV-10-006.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4PCV-10-006 often in real-time on the comparison pages.

What if I can't find stock of 4PCV-10-006?

You can fill out our help required form which you can use to request a quote for 4PCV-10-006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay