Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 20mA |
Isolation Voltage | 3.75kV |
CTR Min | 200% |
Collector Emitter Voltage V(br)ceo | 20V |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | UL |
Baud Rate | 100000 |
Current Transfer Ratio Max | 1000% |
Current Transfer Ratio Min | 300% |
Forward Current If(AV) | 1.6mA |
Input Current | 10mA |
Nom Voltage Vol | 0.1V |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Optocoupler Output Type | Photodarlington |
Output Voltage | 20V |
Test Voltage | 2500V |
Voltage Vcc | 7V |
Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 8-Pin PDIP Tube | Avnet America |
OPTOCOUPLER, DARLINGTON O/P | element14 |
Optocoupler, Darlington, 3750Vrms | Newark Electronics |
Where can I find additional details, specifications and documents for a 4N46-000E?
Additional datasheets, footprints and schematics for 4N46-000E are listed on our Part Details page. You can also find images and similar parts to 4N46-000E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4N46-000E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4N46-000E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4N46-000E fall under?
The 4N46-000E is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 4N46-000E when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4N46-000E you can contact the distributor directly for product support, shipping queries etc.
Is the 4N46-000E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4N46-000E have stock available?
Authorised distributors including Avnet America, element14, Farnell, EBV Elektronik and Newark Electronics have stock available or on a lead time for 4N46-000E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4N46-000E often in real-time on the comparison pages.
What if I can't find stock of 4N46-000E?
You can fill out our help required form which you can use to request a quote for 4N46-000E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.