Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
1,940
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
20,591
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
3,679
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
2,940
in stock
|
Buy Now | |
Schukat Electronic
from US$0.14
|
2,100
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
1,569
in stock
|
Buy Now | |
element14
from US$0.21
|
718
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
565
in stock
|
Buy Now | |
Farnell
from US$0.20
|
153
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 5kV |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 80V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 10mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Output Voltage Max | 30V |
IC OPTOCOUPL DC-IN 1-CH TRANS W/BASE DC-OUT HV 6PDIP T/R | Avnet America |
Optoc. >3,5kV 30V 0,1A >100% DIP | Schukat Electronic |
Optocoupler Phototransistor, Base PDIP6 | RS |
Optoisolator, Analog, 6-Pin DIP, Transistor, COUPLER.ISOL.STD DIL11 | Vishay / Small Signal & Opto Products (SSP) 4N37 | RS Americas |
OPTOCOUPLER, PHOTOTRANSISTOR, 5000VRMS | element14 |
Optocoupler, Phototransistor, 5300Vrms | Newark Electronics |
OPTOCOUPLER CTR>100%, BASE CONN | Rutronik |
OPTOCPLR SYSTEM A W.BASE | TTI Europe |
Where can I find additional details, specifications and documents for a 4N37?
Additional datasheets, footprints and schematics for 4N37 are listed on our Part Details page. You can also find images and similar parts to 4N37 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4N37 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4N37 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4N37 fall under?
The 4N37 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 4N37 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4N37 you can contact the distributor directly for product support, shipping queries etc.
Is the 4N37 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4N37 have stock available?
Authorised distributors including Avnet America, Transfer Multisort Elektronik, Future Electronics, Schukat Electronic and RS have stock available or on a lead time for 4N37.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4N37 often in real-time on the comparison pages.
What if I can't find stock of 4N37?
You can fill out our help required form which you can use to request a quote for 4N37 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.