Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.19
|
6,918
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
69,102
in stock
|
Buy Now | |
element14
from US$0.26
|
31,436
in stock
|
Buy Now | |
Farnell
from US$0.24
|
27,323
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
6,450
in stock
|
Buy Now | |
Schukat Electronic
from US$0.15
|
4,300
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
3,104
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
2,796
in stock
|
Buy Now | |
CoreStaff
from US$0.24
|
2,000
in stock
|
Buy Now | |
RS
from US$0.20
|
1,850
in stock
|
Buy Now | |
Conrad
from US$0.41
|
1,692
in stock
|
Buy Now | |
Jameco Electronics
from US$0.25
|
1,617
in stock
|
Buy Now | |
Micros
from US$0.17
|
1,495
in stock
|
Buy Now | |
RS Americas
from US$0.46
|
921
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
90
in stock
|
Buy Now | |
EBV Elektronik
-
|
34,650
in stock
|
Buy Now | |
Rutronik
-
|
11,900
in stock
|
Buy Now | |
Avnet Asia
from US$0.42
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 5kV |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 80V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA |
Breakover Voltage Min | 30V |
Current Transfer Ratio Min | 100% |
Device Marking | 4N35 |
External Depth | 6.4mm |
External Length / Height | 3.55mm |
External Width | 8.6mm |
Forward Voltage VF Max | 1.5V |
Input Current | 10mA |
Input Type | GaAs LED |
Lead Spacing | 2.54mm |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Output Voltage Max | 70V |
Peak Forward Current | 60mA |
Row Pitch | 8.2mm |
Voltage Vf Typ | 1.3V |
Optocoupler, Phototransistor, 5300Vrms | Newark Electronics |
OPTOCOUPLER, PHOTOTRANSISTOR, 5000VRMS | element14 |
OPTOCPLR SYSTEM A W.BASE | TTI Europe |
Optc.k >3,5kV 30V 0,1A >100% DIP6 | Schukat Electronic |
Vishay Optocoupler | Distrelec |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler Transistor O/P w/Base PDIP6 | RS |
Collector current: 100 mA | Conrad |
Optocoupler, P-Channel, 1011 Ohms, 150 mW, 60 mA, Leaded | Siliconix / Vishay 4N35 | RS Americas |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP | EBV Elektronik |
OPTOCOUPLER CTR>100%,TRANS.OUT. | Rutronik |
Where can I find additional details, specifications and documents for a 4N35?
Additional datasheets, footprints and schematics for 4N35 are listed on our Part Details page. You can also find images and similar parts to 4N35 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4N35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4N35 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4N35 fall under?
The 4N35 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 4N35 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4N35 you can contact the distributor directly for product support, shipping queries etc.
Is the 4N35 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4N35 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for 4N35.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4N35 often in real-time on the comparison pages.
What if I can't find stock of 4N35?
You can fill out our help required form which you can use to request a quote for 4N35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.