Status: | Active |
---|---|
Series: | 4N33M |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
45
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
23,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
800
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
758
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
570
in stock
|
Buy Now | |
element14
from US$0.34
|
138
in stock
|
Buy Now | |
Farnell
from US$0.32
|
138
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
"High Sensitivity to Low Input Drive Current |
Meets or Exceeds All JEDEC Registered Specifications |
Safety and Regulatory Approvals: |
UL1577, 4,170 VACRMS for 1 Minute |
DIN-EN/IEC60747-5-5, 850 V Peak Working Insulation Voltage" |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | 4N33M |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 500 |
CTR tested @ IF (mA) | 10 |
VCE(sat) (Max) (V) | 1 |
BVCEO (Min) (V) | 30 |
BVCBO (Min) (V) | 30 |
BVECO (Min) (V) | 5 |
ton (Max) (µs) | 5 |
toff (Max) (µs) | 100 |
VISO (Min) (V) | 5300 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-6 |
4N33M Single Channel 30V 4170V Through Hole Photo Darlington Optocoupler - DIP-6 | Future Electronics |
6Pw Darl Dip Rohs Compliant: Yes |Onsemi 4N33M | Newark Electronics |
Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP White Tube | Avnet America |
Optocoupler | Transfer Multisort Elektronik |
OPTO CPLR, PHOTODARLINGTON, 1.5KV, DIP | element14 |
Optocoupler photo Darlington PDIP6 | RS |
Where can I find additional details, specifications and documents for a 4N33M?
Additional datasheets, footprints and schematics for 4N33M are listed on our Part Details page. You can also find images and similar parts to 4N33M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4N33M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4N33M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4N33M fall under?
The 4N33M is listed under Interfaces > Phototransistor Optocouplers > Photo Darlington Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 4N33M when available in the Photo Darlington Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4N33M you can contact the distributor directly for product support, shipping queries etc.
Is the 4N33M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 4N33M have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for 4N33M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4N33M often in real-time on the comparison pages.
What if I can't find stock of 4N33M?
You can fill out our help required form which you can use to request a quote for 4N33M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.