Status: | Unknown |
---|---|
Series: | 4N32, 4N33 |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.25 |
1,000
|
Buy Now | |
element14 | US$0.48 |
9,950
|
Buy Now | |
Farnell | US$0.45 |
7,573
|
Buy Now | |
Newark Electronics | US$0.45 |
2,279
|
Buy Now | |
Transfer Multisort Elektronik | US$0.25 |
1,547
|
Buy Now | |
Rutronik | US$0.26 |
1,300
|
Buy Now | |
RS Americas | US$0.57 |
984
|
Buy Now | |
Jameco Electronics | US$0.35 |
740
|
Buy Now | |
Schukat Electronic | US$0.26 |
450
|
Buy Now | |
Avnet America | US$0.32 |
46
|
Buy Now | |
Future Electronics | US$0.35 |
-
|
Buy Now |
Very high current transfer ratio, 500 % min. |
High isolation resistance, 1011 Ω typical |
Standard plastic DIP package |
Application Notes |
---|
Application Note 45 |
Datasheet |
---|
4N32, 4N33 |
Option Information |
---|
Option Information |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
OPTOCOUPLER, 5.3KV, TRANSISTOR O/P, DIP | element14 |
Optocoupler, Photo Darlington, 5300Vrms | Newark Electronics |
Optocoupler | Transfer Multisort Elektronik |
OPTOCOUPLER CTR>500%,DARLINGTON | Rutronik |
Optocoupler DC-IN 1-CH DARL W | RS |
Optocoupler, P, 100 mW, - 55 to +100 C (Operating), - 55 to +150 C (Storage) | Siliconix / Vishay 4N33 | RS Americas |
Optoc-Darl. >3,5kV 30V 0,1A DIP6 | Schukat Electronic |
Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP | Avnet America |
4N33 Series Single Channel 30 V 5300 Vrms Photodarlington Optocoupler - DIP-6 | Future Electronics |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | - |
Collector Emitter Voltage V(br)ceo | 55V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 50mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Photodarlington |
Output Voltage | 30V |
Where can I find additional details, specifications and documents for a 4N33?
Additional datasheets, footprints and schematics for 4N33 are listed on our Part Details page. You can also find images and similar parts to 4N33 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4N33 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4N33 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4N33 fall under?
The 4N33 is listed under Optoelectronics & Displays > Optocouplers > Darlington Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 4N33 when available in the Darlington Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4N33 you can contact the distributor directly for product support, shipping queries etc.
Is the 4N33 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 4N33 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for 4N33.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4N33 often in real-time on the comparison pages.
What if I can't find stock of 4N33?
You can fill out our help required form which you can use to request a quote for 4N33 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.