Status: | Active |
---|---|
Series: | 4N32M |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
650
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
728
in stock
|
Buy Now | |
element14
from US$0.38
|
728
in stock
|
Buy Now | |
Farnell
from US$0.35
|
728
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now |
"High Sensitivity to Low Input Drive Current |
Meets or Exceeds All JEDEC Registered Specifications |
Safety and Regulatory Approvals: |
UL1577, 4,170 VACRMS for 1 Minute |
DIN-EN/IEC60747-5-5, 850 V Peak Working Insulation Voltage" |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | 4N32M |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 500 |
CTR tested @ IF (mA) | 10 |
VCE(sat) (Max) (V) | 1 |
BVCEO (Min) (V) | 30 |
BVCBO (Min) (V) | 30 |
BVECO (Min) (V) | 5 |
ton (Max) (µs) | 5 |
toff (Max) (µs) | 100 |
VISO (Min) (V) | 5300 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-6 |
Optocoupler, Darlington O/P | Newark Electronics |
OPTOCOUPLER, DARLINGTON O/P | element14 |
IC, Fairchild, 4N32VM | RS |
4N32 Series Single Channel 30 V 4170 Vrms Photodarlington Optocoupler - DIP-6 | Future Electronics |
Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP White | Avnet America |
Where can I find additional details, specifications and documents for a 4N32VM?
Additional datasheets, footprints and schematics for 4N32VM are listed on our Part Details page. You can also find images and similar parts to 4N32VM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4N32VM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4N32VM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4N32VM fall under?
The 4N32VM is listed under Interfaces > Phototransistor Optocouplers > Photo Darlington Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 4N32VM when available in the Photo Darlington Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4N32VM you can contact the distributor directly for product support, shipping queries etc.
Is the 4N32VM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 4N32VM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 4N32VM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4N32VM often in real-time on the comparison pages.
What if I can't find stock of 4N32VM?
You can fill out our help required form which you can use to request a quote for 4N32VM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.