4N32

Electronic & Electrical Components

> Optoelectronics LEDs & Displays

> Optocouplers

Organise Price Comparison Results by
distributor space
Distributor Statistics for 4N32
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 4N32
Series Information for 4N32 - Vishay Intertechnology

Features

  • feature
    - Very high current transfer ratio, 500 % min. - High isolation resistance, 1011 uf057 typical - Standard plastic DIP package - Compliant to RoHS Directive to 2002/95/EC and in accordance WEEE 2002/96/EC

Description

OPTOCOUPLER 2-CH
The 4N32 and 4N33 are optically coupled isolators with a gallium arsenide infrared LED and a solicon photodarlington sensor. Switching can be achieved while maintaining a high degree of isolation between driving and load circuits. These optocouplers can be used to replace reed and mercury relays with advantages of long life, high speed switching and elimination of magnetic fields.

Specifications

No. of Channels:
1Channels
Optocoupler Case Style:
DIP
No. of Pins:
6Pins
Forward Current If Max:
60mA
Isolation Voltage:
5.3kV
CTR Min:
500%
Collector Emitter Voltage V(br)ceo:
55V
Product Range:
-
SVHC:
No SVHC (15-Jan-2019)
Input Current:
50mA
Operating Temperature Max:
100°C
Operating Temperature Min:
-55°C
Operating Temperature Range:
-55°C to +100°C
Optocoupler Output Type:
Photodarlington
Output Voltage:
30V

Alternate Descriptions

Avnet America

Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP

Avnet America product

Avnet Europe

Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP

Avnet Europe product

Distrelec

.2575

Distrelec product

Future Electronics

4N32 Series Single Channel 30 V 5300 Vrms Photodarlington Optocoupler - DIP-6