Options for Price Comparison
Distributor Statistics for 4N28
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 4N28
Details for 4N28 by Vishay Intertechnology
Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers
OPTOCOUPLER PHOTOTRANSISTOR 5000VRMS
4N28 image

4N28 by Vishay Intertechnology

OPTOCOUPLER PHOTOTRANSISTOR 5000VRMS
Features
- Isolation test voltage 5000 VRMS - Interfaces with common logic families - Input-output coupling capacitance < 0.5 pF - Industry standard dual-in-line 6 pin package - Compliant to RoHS directive 2002/95/EC and in accordance to WEEE 2002/96/EC
Part Information
4N28 image
RoHS Compliant
Description
The 4N25 family is an industry standard single channel phototransistor coupler. This family includes the 4N25, 4N26, 4N27, 4N28. Each optocoupler consists of gallium arsenide infrared LED and a silicon NPN phototransistor.
Specifications
No. of Channels:
1 Channel, 1Channels
Optocoupler Case Style:
DIP
No. of Pins:
6Pins
Forward Current If Max:
60mA
Isolation Voltage:
5kV
CTR Min:
10%
Collector Emitter Voltage V(br)ceo:
80V
Product Range:
-
SVHC:
No SVHC (15-Jan-2019)
Input Current:
50mA
Operating Temperature Max:
100°C
Operating Temperature Min:
-55°C
Operating Temperature Range:
-55°C to +100°C
Optocoupler Output Type:
Phototransistor
Output Voltage:
70V
Output Voltage Max:
30V
Alternate Descriptions
OPTOCOUPL DC-IN 1CH TRANS W/BASE DC-OUT 6PDIP Onlinecomponents.com
Optocoupler Phototransistor, Base PDIP6 RS Components
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:10%; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: Yes Newark Electronics
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Tube Avnet America
Optocoupler; THT; Channels:1; Out: transistor; Uinsul:5.3kV; DIP6 Transfer Multisort Elektronik
Optoisolater; Analog; 6-Pin DIP; Transistor; COUPLER.ISOL.STD DIL9 Allied Electronics, Inc
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Tube Avnet Europe
Optocoupler [Vishay] 4N 28 Optocoupler Distrelec
Electronic coupler for electrical isolation. For use in lighting consoles, photoelectric sensors, control systems, etc. Conrad
4N28 Series Single Channel 70 V 5000 Vrms Phototransistor Optocoupler - DIP-6 Future Electronics
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part