Options for Price Comparison
Distributor Statistics for 4N26
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 4N26
Details for 4N26 by Vishay Intertechnology
Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers
OPTOCOUPLER PHOTOTRANSISTOR 5000VRMS
4N26 image

4N26 by Vishay Intertechnology

OPTOCOUPLER PHOTOTRANSISTOR 5000VRMS
Features
- Isolation test voltage 5000 VRMS - Interfaces with common logic families - Input-output coupling capacitance < 0.5 pF - Industry standard dual-in-line 6 pin package - Compliant to RoHS directive 2002/95/EC and in accordance to WEEE 2002/96/EC
Part Information
4N26 image
RoHS Compliant
Description
The 4N25 family is an industry standard single channel phototransistor coupler. This family includes the 4N25, 4N26, 4N27, 4N28. Each optocoupler consists of gallium arsenide infrared LED and a silicon NPN phototransistor.
Specifications
No. of Channels:
1 Channel, 1Channels
Optocoupler Case Style:
DIP
No. of Pins:
6Pins
Forward Current If Max:
60mA
Isolation Voltage:
5kV
CTR Min:
20%
Collector Emitter Voltage V(br)ceo:
80V
Product Range:
-
SVHC:
No SVHC (15-Jan-2019)
Input Current:
50mA
Operating Temperature Max:
100°C
Operating Temperature Min:
-55°C
Operating Temperature Range:
-55°C to +100°C
Optocoupler Output Type:
Phototransistor
Output Voltage:
70V
Output Voltage Max:
30V
Alternate Descriptions
Optocoupler DC-IN 1-CH Trans W RS Components
DIP-6 OPTOCPLR CTR>20% WBASE-E3 ROHS COMPLIANT: NO Newark Electronics
4N26 Series Single Channel 70 V 5000 Vrms Phototransistor Optocoupler - DIP-6 Future Electronics EMEA
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Tube Avnet America
Optoisolator; Analog; 6-Pin DIP; Transistor; COUPLER.ISOL.STD DIL7 Allied Electronics & Automation
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Tube Avnet Europe
Optoc. >3,5kV 30V 0,1A >20% DIP6 Schukat Electronic
Optocoupler [Vishay] 4N26 Optocoupler Distrelec
4N26 Series Single Channel 70 V 5000 Vrms Phototransistor Optocoupler - DIP-6 Future Electronics
4N26 Series Single Channel 70 V 5000 Vrms Phototransistor Optocoupler - DIP-6 Future Electronics APAC
In a Tube of 50, Vishay, 4N26 DC Input Transistor Output Optocoupler, Through Hole, 6-Pin PDIP RS Components TR
Optocoupler DC-IN 1-CH Trans W RS Components IT
OPTOCOUPLER CTR>20%,TRANS.OUT. Rutronik
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part