Status: | Unknown |
---|---|
Series: | 4N25, 4N26, 4N27, 4N28 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.18
|
16,261
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
12,096
in stock
|
Buy Now | |
element14
from US$0.23
|
11,119
in stock
|
Buy Now | |
Farnell
from US$0.24
|
10,096
in stock
|
Buy Now | |
CoreStaff
from US$0.24
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$0.44
|
1,682
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
1,600
in stock
|
Buy Now | |
Distrelec
from US$1.86
|
1,352
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
1,274
in stock
|
Buy Now | |
Jameco Electronics
from US$0.14
|
1,166
in stock
|
Buy Now | |
RS
from US$0.28
|
845
in stock
|
Buy Now | |
Micros
from US$0.16
|
701
in stock
|
Buy Now | |
Schukat Electronic
from US$0.18
|
400
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
164
in stock
|
Buy Now | |
Conrad
from US$0.49
|
90
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
3
in stock
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now |
Application Notes |
---|
Application Note 41 |
Datasheet |
---|
4N25, 4N26, 4N27, 4N28 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
4N Series Single Channel 5000 V Through Hole Phototransistor Optocoupler - DIP-6 | Future Electronics |
Transistor Output Optocoupler, 1, 5 Kv, 20 %, 60 Ma, Dip, 6 Rohs Compliant: Yes |Vishay 4N25 | Newark Electronics |
OPTOCOUPLER, 5KV, TRANSISTOR O/P | element14 |
Optoisolator, Analog, 6-Pin DIP, Transistor, w/Base Connection | Vishay / Small Signal & Opto Products (SSP) 4N25 | RS Americas |
OPTOCOUPLER CTR>20%,TRANS.OUT. | Rutronik |
Optocoupler | Transfer Multisort Elektronik |
Optoc. >3,5kV 30V 0,1A >20% DIP6 | Schukat Electronic |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Tube | Avnet America |
Enclosure type (semiconductors): DIP 6 | Conrad |
OPTOCPLR SYSTEM A W.BASE | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 4N25?
Additional datasheets, footprints and schematics for 4N25 are listed on our Part Details page. You can also find images and similar parts to 4N25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4N25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4N25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4N25 fall under?
The 4N25 is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 4N25 when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4N25 you can contact the distributor directly for product support, shipping queries etc.
Is the 4N25 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 4N25 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for 4N25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4N25 often in real-time on the comparison pages.
What if I can't find stock of 4N25?
You can fill out our help required form which you can use to request a quote for 4N25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.