4GBJ406F Diodes by Multicomp

DIODE BRIDGE RECT 1-PH 4A 600V SIP

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.27


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.41
833
Buy Now
Logo for element14 element14 US$0.27
833
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 600V
Forward Current If(AV) 4A
Bridge Rectifier Case Style SIP
Forward Voltage VF Max 950mV
No. of Pins 4Pins
Operating Temperature Max 150°C
Product Range -
SVHC No SVHC (27-Jun-2018)


4GBJ406F Diodes by Multicomp Pro

DIODE, BRIDGE RECT, 1-PH, 4A, 600V, SIPOperating

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 600V
Forward Current If(AV) 4A
Bridge Rectifier Case Style SIP
Forward Voltage VF Max 950mV
No. of Pins 4Pins
RoHS Compliant Yes

Alternative Descriptions

Diode, Bridge Rect, 1-Ph, 4A, 600V, Sip | Newark Electronics
DIODE, BRIDGE RECT, 1-PH, 4A, 600V, SIP | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4GBJ406F?

Additional datasheets, footprints and schematics for 4GBJ406F are listed on our Part Details page. You can also find images and similar parts to 4GBJ406F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4GBJ406F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4GBJ406F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4GBJ406F fall under?

The 4GBJ406F is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to 4GBJ406F when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4GBJ406F you can contact the distributor directly for product support, shipping queries etc.

Is the 4GBJ406F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4GBJ406F have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 4GBJ406F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4GBJ406F often in real-time on the comparison pages.

What if I can't find stock of 4GBJ406F?

You can fill out our help required form which you can use to request a quote for 4GBJ406F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay