Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 8.25mm |
---|---|
No. of Rows | 1 Row |
No. of Positions | 10Positions |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 12AWG |
Rated Current | 10A |
Rated Voltage | 300V |
Product Range | - |
TERMINAL BLOCK, BARRIER, 10 POSITION, 22-12AWG | element14 |
Conn Barrier Strip 10 POS 8.26mm Solder ST Thru-Hole 20A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 4DB-P108-10?
Additional datasheets, footprints and schematics for 4DB-P108-10 are listed on our Part Details page. You can also find images and similar parts to 4DB-P108-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4DB-P108-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4DB-P108-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4DB-P108-10 fall under?
The 4DB-P108-10 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4DB-P108-10 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4DB-P108-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 4DB-P108-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4DB-P108-10 have stock available?
Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for 4DB-P108-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4DB-P108-10 often in real-time on the comparison pages.
What if I can't find stock of 4DB-P108-10?
You can fill out our help required form which you can use to request a quote for 4DB-P108-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.