Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
551
in stock
|
Buy Now | |
RS
from US$0.72
|
576
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
551
in stock
|
Buy Now | |
element14
from US$0.61
|
551
in stock
|
Buy Now | |
Avnet America
from US$0.71
|
6
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Clock IC Type | Clock Buffer Driver |
---|---|
Frequency | - |
No. of Outputs | 10Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | SSOP |
No. of Pins | 20Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 49FCT3805APYG?
Additional datasheets, footprints and schematics for 49FCT3805APYG are listed on our Part Details page. You can also find images and similar parts to 49FCT3805APYG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 49FCT3805APYG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 49FCT3805APYG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 49FCT3805APYG fall under?
The 49FCT3805APYG is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to 49FCT3805APYG when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 49FCT3805APYG you can contact the distributor directly for product support, shipping queries etc.
Is the 49FCT3805APYG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 49FCT3805APYG have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 49FCT3805APYG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 49FCT3805APYG often in real-time on the comparison pages.
What if I can't find stock of 49FCT3805APYG?
You can fill out our help required form which you can use to request a quote for 49FCT3805APYG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.