Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.46
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.19
|
5,975
in stock
|
Buy Now | |
Rapid Electronics
from US$1.78
|
5,975
in stock
|
Buy Now | |
Chip One Stop
from US$1.66
|
5,975
in stock
|
Buy Now | |
Distrelec
from US$1.74
|
5,975
in stock
|
Buy Now | |
TE Store
from US$2.08
|
4,746
in stock
|
Buy Now | |
Future Electronics
from US$1.51
|
-
|
Buy Now | |
Avnet America
from US$1.51
|
-
|
Buy Now | |
RS Americas
from US$1.99
|
-
|
Buy Now | |
element14
from US$2.16
|
-
|
Buy Now | |
Boersig
from US$1.85
|
-
|
Buy Now |
Primary Product Material | Thermoplastic |
---|---|
Primary Product Color | Black |
Contact Base Material | Phosphor Bronze |
Contact Transmits (Typical) | Signal (Data) |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Product Length | .335in, 8.5mm |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
UL File Number | E28476 |
CSA File Number | LR 7189 |
Packaging Quantity | 50 |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Product Type | Accessory |
Flat Flexible Cable Assessory Type | Military Polarizer |
Headers & Wire Housings Polarizing Key |Amp Te Connectivity 499991-2 | Newark Electronics |
Headers&Wire Housings POLARIZING KEY | Rapid Electronics |
TE Connectivity - AMP Conn Accs POLARIZER AMP-LATCH 50/BAG | Distrelec |
POLARIZER AMP-LATCH 50/BAG Connector Hardware Accessory Type: Military Polarizer Primary Product Color: Black Primary Product Material: Thermoplastic Hardware Accessory Function: Position Assurance Military Polarizer Black Thermoplastic Position Assurance | Connector Hardware | Part Number: 499991-2 | Internal Number: 499991-2 | TE Connectivity | TE Store |
Accessory Type = Snap-In Polarizer Black For Pin Pin/Pinless Headers | Future Electronics |
Connector Accessories Snap-In Polarizer Thermoplastic Black Bag | Avnet America |
AMP-LATCH Series Military Polarizer For Use With Low Profile Headers | TE Connectivity 499991-2 | RS Americas |
SNAP-IN POLARIZER, AMP-LATCH HEADER | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Polarizing Key |
---|---|
For Use With | Amp-Latch Headers |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 499991-2?
Additional datasheets, footprints and schematics for 499991-2 are listed on our Part Details page. You can also find images and similar parts to 499991-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 499991-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 499991-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 499991-2 fall under?
The 499991-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 499991-2 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 499991-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 499991-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 499991-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 499991-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 499991-2 often in real-time on the comparison pages.
What if I can't find stock of 499991-2?
You can fill out our help required form which you can use to request a quote for 499991-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.