499922-8 PCB Connectors by TE Connectivity

034 UNIV HDR SP 4S 15DP STD L1

Status: Active
Series: -
RoHS: Unknown
Aliases: 405883786
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.79

Distributor Stock
Logo for Newark
Newark
from US$4.22
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.79
49
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$5.08
-
Buy Now
Logo for RS Americas
RS Americas
from US$6.26
-
Buy Now
Logo for TE Store
TE Store
from US$10.75
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Post Size .025in, .64mm
Connector Profile Standard
Daisy Chain Without
Number of Positions 34
Ejection Latches With
PCB Mount Orientation Vertical
Number of Rows 2
Contact Current Rating (Max) 1A
Contact Termination Area Plating Material Tin-Lead
Contact Mating Area Plating Material Thickness 15 – 15µin
Contact Base Material Brass, Phosphor Bronze
Contact Mating Area Plating Material Gold
Contact Shape & Form Square
Contact Type Pin
PCB Contact Termination Area Plating Material Tin-Lead
Contact Design Solder Dip
コネクタの高さ 13.94mm
Row-to-Row Spacing 2.54mm, .1in
Connector Height 13.94mm, .55in
PCB Thickness (Recommended) 1.57mm, .062in
Insulation Resistance 5000MΩ
Operating Voltage 250VAC
Centerline (Pitch) .1in, 2.54mm
Housing Material Thermoplastic
Housing Color Black
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
Panel Mount Feature Without
Polarization With
Mating Retention With
Mating Alignment With
PCB Mount Alignment With
Mating Alignment Type Center, Dual Polarizing Bar
Mating Retention Type Latch
PCB Mount Retention Without
Circuit Application Signal
Packaging Quantity 54
Packaging Method Tray
実装方法 Tray
Connector System Board-to-Board
Connector & Housing Type Receptacle
Connector Type Header
製品タイプ Connector
Header Type Universal Ejection Pin Headers
Connector & Contact Terminates To Printed Circuit Board
Latch Type Long
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length 2.79mm, .11in
Operating Temperature Range -85 – 221°F, -65 – 105°C
Temperature Rating Standard

Compatible Parts


Alternative Descriptions

Conn Ejector Header HDR 34 POS 2.54mm Solder ST Thru-Hole | Avnet America
Connector Systems:Board-To-Board | Newark Electronics
034 UNIV HDR SP 4S 15DP STD L1, Ribbon Cable Connectors | TE Connectivity 499922-8 | RS Americas
Special Order: 034 UNIV HDR SP 4S 15DP STD L1 Connector System: Board-to-Board Number of Positions: 34 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Board-to-Board 34 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 499922-8 | Internal Number: 499922-8 | Alias Number: 405883786 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 499922-8?

Additional datasheets, footprints and schematics for 499922-8 are listed on our Part Details page. You can also find images and similar parts to 499922-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 499922-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 499922-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 499922-8 fall under?

The 499922-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.

Can I view similar or alternative parts?

You can view similar parts to 499922-8 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 499922-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 499922-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 499922-8 have stock available?

Authorised distributors including Avnet America, Newark Electronics, Future Electronics, RS Americas and TE Store have stock available or on a lead time for 499922-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 499922-8 often in real-time on the comparison pages.

What if I can't find stock of 499922-8?

You can fill out our help required form which you can use to request a quote for 499922-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay