499786-4 PCB Connectors by TE Connectivity

020 UNIV HDR RA 4S 15DP STD L1

Status: Active
Series: -
RoHS: Unknown
Aliases: 406252866
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.30

Distributor Stock
Logo for Newark
Newark
from US$4.79
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.30
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.96
-
Buy Now
Logo for Boersig
Boersig
from US$3.34
-
Buy Now
Logo for Farnell
Farnell
from US$6.73
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Daisy Chain Without
Post Size .64mm, .025in
Connector Profile Standard
Number of Rows 2
Number of Positions 20
Ejection Latches With
PCB Mount Orientation Right Angle
Contact Current Rating (Max) 1A
PCB Contact Termination Area Plating Material Tin-Lead
Contact Shape & Form Square
Contact Mating Area Plating Material Thickness 15 – 15µin
端子の下地めっきの材料 Palladium Nickel, Nickel
Contact Base Material Brass
Contact Mating Area Plating Material Gold, Gold Flash
Contact Underplating Material Nickel, Palladium Nickel
Contact Type Pin
Contact Termination Area Plating Material Tin-Lead
Contact Design Solder Dip
Row-to-Row Spacing 2.54mm, .1in
Connector Height 13.94mm, .55in
コネクタの高さ 13.94mm
PCB Thickness (Recommended) 1.57mm, .062in
Insulation Resistance 5000MΩ
Operating Voltage 250VAC
Centerline (Pitch) 2.54mm, .1in
Housing Color Black
Housing Material Nylon or Polyester
UL Flammability Rating UL 94V-0
Mating Alignment Type Center, Dual Polarizing Bar
Mating Alignment With
Polarization With
Mating Retention With
Connector Mounting Type Board Mount
PCB Mount Retention Without
Mating Retention Type Latch
Circuit Application Signal
Packaging Quantity 48
実装方法 Tray
Packaging Method Tray
Latch Type Long
Connector Type Header
製品タイプ Connector
Connector & Contact Terminates To Printed Circuit Board
Connector & Housing Type Receptacle
Header Type Universal Ejection Pin Headers
Connector System Board-to-Board
Termination Post & Tail Length .11in, 2.79mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -85 – 221°F, -65 – 105°C
Temperature Rating Standard

Compatible Parts


Alternative Descriptions

020 Univ Hdr Ra 4S 15Dp Std L1 Rohs Compliant: No |Amp Te Connectivity 499786-4 | Newark Electronics
Conn Ejector Header HDR 20 POS 2.54mm Solder RA Thru-Hole | Avnet America
020 UNIV HDR RA 4S 15DP STD L1, Ribbon Cable Connectors | TE Connectivity 499786-4 | RS Americas


499786-4 . Unknown Parts by Unknown

CONNECTOR HEADER 20POS 2ROW 2.54MM

Status: Unknown
Series: AMP-LATCH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 20Contacts
Gender Header
Product Range AMP-LATCH Series
Contact Termination Type Through Hole
No. of Rows 2Rows
Contact Plating Gold Plated Contacts
Contact Material Brass
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 499786-4?

Additional datasheets, footprints and schematics for 499786-4 are listed on our Part Details page. You can also find images and similar parts to 499786-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 499786-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 499786-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 499786-4 fall under?

The 499786-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.

Can I view similar or alternative parts?

You can view similar parts to 499786-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 499786-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 499786-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 499786-4 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Farnell have stock available or on a lead time for 499786-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 499786-4 often in real-time on the comparison pages.

What if I can't find stock of 499786-4?

You can fill out our help required form which you can use to request a quote for 499786-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay