Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.52
|
1,931
in stock
|
Buy Now | |
Newark Electronics
from US$3.22
|
1,931
in stock
|
Buy Now | |
Rapid Electronics
from US$2.45
|
1,931
in stock
|
Buy Now | |
Chip One Stop
from US$2.41
|
1,931
in stock
|
Buy Now | |
Avnet America
from US$1.65
|
-
|
Buy Now | |
RS Americas
from US$3.11
|
-
|
Buy Now | |
Avnet Asia
from US$2.60
|
-
|
Buy Now | |
Boersig
from US$2.54
|
-
|
Buy Now | |
TE Store
from US$4.82
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Daisy Chain | Without |
Ejection Latches | With |
PCB Mount Orientation | Right Angle |
Number of Positions | 14 |
Number of Rows | 2 |
端子の下地めっきの材料 | Nickel, Palladium Nickel |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold Flash, Gold |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Underplating Material | Nickel, Palladium Nickel |
Contact Design | Solder Dip |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 1A |
Connector Height | .55in, 13.94mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
コネクタの高さ | 13.94mm |
Row-to-Row Spacing | 2.54mm, .1in |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Housing Color | Black |
Housing Material | Nylon or Polyester |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
Polarization | With |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Dual Polarizing Bar, Center |
PCB Mount Retention | Without |
Mating Alignment | With |
Circuit Application | Signal |
Comment | Pin headers in 10- and 14-position sizes have only one slot for snap-in polarizer (military polarization), located as shown. |
Packaging Quantity | 64 |
実装方法 | Tray |
Packaging Method | Tray |
製品タイプ | Connector |
Header Type | Universal Ejection Pin Headers |
Connector & Contact Terminates To | Printed Circuit Board |
Latch Type | Long |
Connector Type | Header |
Connector System | Board-to-Board |
Connector & Housing Type | Receptacle |
Termination Post & Tail Length | 2.79mm, .11in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Temperature Rating | Standard |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Headers & Wire Housings 014 Univ Hdr Ra 4S 1 |Amp Te Connectivity 499786-2 | Newark Electronics |
Headers&Wire Housings 014 UNIV HDR RA 4S 1 | Rapid Electronics |
TE Connectivity 014 UNIV HDR RA 4S 15DP STD L1 Board Con | Distrelec |
Conn Ejector Header HDR 14 POS 2.54mm Solder RA Thru-Hole | Avnet America |
014 UNIV HDR RA 4S 15DP STD L1, Ribbon Cable Connectors | TE Connectivity 499786-2 | RS Americas |
Special Order: 014 UNIV HDR RA 4S 15DP STD L1 Connector System: Board-to-Board Number of Positions: 14 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Board-to-Board 14 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 499786-2 | Internal Number: 499786-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 499786-2?
Additional datasheets, footprints and schematics for 499786-2 are listed on our Part Details page. You can also find images and similar parts to 499786-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 499786-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 499786-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 499786-2 fall under?
The 499786-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 499786-2 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 499786-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 499786-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 499786-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 499786-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 499786-2 often in real-time on the comparison pages.
What if I can't find stock of 499786-2?
You can fill out our help required form which you can use to request a quote for 499786-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.