Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Die Sets Type | Fixed In Tool |
---|---|
Specification Type | TE Product Specification (108-) |
Ratchet Configuration | Not Releasable, Not Adjustable |
Power Type | Manual, Battery |
Tool Grade | Premium Crimp Tooling |
Tool Type | Double Action Hand Tool |
Crimp Form-Wire Barrel Type | Closed Barrel - W Crimp |
Certification | Yes – Certificate Included |
Premium Crimp Tooling Battery, Manual Double Action Hand Tool | Avnet America |
Tooling, Daht Solis Flag 16-14 | TE Connectivity 49975 | RS Americas |
Where can I find additional details, specifications and documents for a 49975?
Additional datasheets, footprints and schematics for 49975 are listed on our Part Details page. You can also find images and similar parts to 49975 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 49975 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 49975 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 49975 fall under?
The 49975 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 49975 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 49975 you can contact the distributor directly for product support, shipping queries etc.
Is the 49975 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 49975 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 49975.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 49975 often in real-time on the comparison pages.
What if I can't find stock of 49975?
You can fill out our help required form which you can use to request a quote for 49975 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.